RECEPTACLE P SERIES 5 PIN FEMALE
5 PIN FEM. XLR PANEL RECEPT.
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Colour:Black RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC5FP-1-ND | 405691 | NC5FP-1 | NC5FP-1 | 87F6603 |
| Product Name | Circular Connector Assemblies | XLR Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Audio & Video Connectors | Connector, Xlr, Jack, 5 Position; No. Of Contacts Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | Panel Mount | ||
| Voltage Rating | 50 volts | 50 volts | |||
| Current Rating | 7.5 amps |