Neutrik USA, Inc. Audio & Video Connectors NC5FD-LX-BAG

Description
XLR 5-Pin Connector
Request a Quote Datasheet
Description
XLR 5-Pin Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NC5FD-LX-BAG
Audio & Video Connectors NC5FD-LX-BAG
XLR 5-Pin Connector

XLR 5-Pin Connector

Buy Now
Circular Connector Assemblies - 6473-NC5FD-LX-BAG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC5FD-LX-BAG-ND
Circular Connector Assemblies 6473-NC5FD-LX-BAG-ND
RECEPTACLE DLX SERIES 5 PIN FEMA

RECEPTACLE DLX SERIES 5 PIN FEMA

Buy Now Datasheet
Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik - 53M9484 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik
53M9484
Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik 53M9484
CONNECTOR, XLR, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC5FD-LX-BAG 6473-NC5FD-LX-BAG-ND 53M9484
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details