Neutrik USA, Inc. Connectors NC5FAV

Description
RECEPTACLE A SERIES 5 PIN
Request a Quote Datasheet
Description
RECEPTACLE A SERIES 5 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - NC5FAV - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
NC5FAV
Connectors NC5FAV
RECEPTACLE A SERIES 5 PIN

RECEPTACLE A SERIES 5 PIN

Buy Now
Circular Connector Assemblies - 6473-NC5FAV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC5FAV-ND
Circular Connector Assemblies 6473-NC5FAV-ND
RECEPTACLE - A SERIES - XLR 5 PI

RECEPTACLE - A SERIES - XLR 5 PI

Buy Now Datasheet
Fiber Optic Connector Assemblies - NC5FAV - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
NC5FAV
Fiber Optic Connector Assemblies NC5FAV
Fiber Optic Connector Assemblies

Fiber Optic Connector Assemblies

Supplier's Site
Connector, Xlr Audio, Rcpt, 5Pos; No. Of Contacts Neutrik - 94C1526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 5Pos; No. Of Contacts Neutrik
94C1526
Connector, Xlr Audio, Rcpt, 5Pos; No. Of Contacts Neutrik 94C1526
CONNECTOR, XLR AUDIO, RCPT, 5POS; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:A Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 5POS; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NC5FAV 6473-NC5FAV-ND NC5FAV 94C1526
Product Name Connectors Circular Connector Assemblies Fiber Optic Connector Assemblies Connector, Xlr Audio, Rcpt, 5Pos; No. Of Contacts Neutrik
Gender Female / Jack
Connector Type Receptacle, Female Sockets Audio / Video
Mounting Panel Mount, Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-049LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details