Neutrik USA, Inc. Connectors Unreviewed NC4MX-BAG

Description
Connectors Unreviewed
Request a Quote Datasheet
Description
Connectors Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NC4MX-BAG - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NC4MX-BAG
Connectors Unreviewed NC4MX-BAG
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Circular Connector Assemblies - 6473-NC4MX-BAG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC4MX-BAG-ND
Circular Connector Assemblies 6473-NC4MX-BAG-ND
CABLE END X SERIES 4 PIN MALE -

CABLE END X SERIES 4 PIN MALE -

Buy Now Datasheet
Connector, Xlr Audio, Plug, 4Pos; No. Of Contacts Neutrik - 27B4339 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 4Pos; No. Of Contacts Neutrik
27B4339
Connector, Xlr Audio, Plug, 4Pos; No. Of Contacts Neutrik 27B4339
CONNECTOR, XLR AUDIO, PLUG, 4POS; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 4POS; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC4MX-BAG 6473-NC4MX-BAG-ND 27B4339
Product Name Connectors Unreviewed Circular Connector Assemblies Connector, Xlr Audio, Plug, 4Pos; No. Of Contacts Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
XLR Connectors - 136024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Straight
View Details