CABLE END RX SERIES 4 PIN MALE R
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:RX Series; Connector Type:XLR RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC4MRX | NC4MRX | 6473-NC4MRX-ND | 7054950 | 88K5891 |
| Product Name | Connectors Unreviewed | Audio & Video Connectors | Circular Connector Assemblies | XLR Connectors | Connector, Xlr, Plug, 4 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Geometry | Right Angle | Right Angle; Right angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | Cable mount | Cable Mount | ||
| Voltage Rating | 50 volts | 50 volts |