Neutrik NC4MPR-HD XLR Connector
NO CHANGE CABLE CON. MALE 4 POLE HD
RECEPTACLE MALE 4 PIN HD - STAIN
XLR Audio Connector, Plug, 4, Panel Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6949346 | NC4MPR-HD | NC4MPR-HD | 6473-NC4MPR-HD-ND | 31M5708 |
| Product Name | XLR Connectors | Connectors | Audio & Video Connectors | Circular Connector Assemblies | Xlr Audio Connector, Plug, 4, Panel Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | |
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | ||||
| Termination | Solder |