RECEPTACLE DLX SERIES 4 PIN MALE
Receptacle DLX series 4 pin male - solde
Fiber Optic Connector Assemblies
XLR AUDIO CONNECTOR, PLUG, 4POS; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DLX Series RoHS Compliant: Yes
XLR Audio Connector, Plug, 4, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC4MD-LX-ND | NC4MD-LX | NC4MD-LX | 166210 | NC4MD-LX | NC4MD-LX | 20M8256 | 53M9479 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | XLR Connectors | Connectors | Fiber Optic Connector Assemblies | Xlr Audio Connector, Plug, 4Pos; No. Of Contacts Neutrik | Xlr Audio Connector, Plug, 4, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | Audio / Video | Audio / Video | |||
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | Panel Mount | |||||
| Voltage Rating | 50 volts | 50 volts | ||||||
| Current Rating | 10.0 amps |