4 PIN XLR RECPT NI/AG 4 PIN XLR RECPT NI/AG
Neutrik NC4MD-L-1 XLR Connector
RECEPTACLE DL1 SERIES 4 PIN MALE
CONNECTOR, XLR AUDIO, PLUG, 4POS; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DL Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC4MD-L-1 | 464741 | 6473-NC4MD-L-1-ND | NC4MD-L-1 | 98F6608 |
| Product Name | Connectors | XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connector, Xlr Audio, Plug, 4Pos; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | ||||
| Termination | Solder |