RECEPTACLE B SERIES 4 PIN MALE P
XLR Connectors 4P RECPT/PC MNT.
XLR CONNECTOR, PLUG, 4POS, PANEL/PCB; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:B Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC4MBH | NC4MBH | 6473-NC4MBH-ND | NC4MBH | 10J0674 |
| Product Name | Audio & Video Connectors | Connectors | Circular Connector Assemblies | Connectors | Xlr Connector, Plug, 4Pos, Panel/pcb; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Receptacle, Male Pins | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount | |||
| Voltage Rating | 50 volts |