CABLE END XX SERIES 4 PIN FEMALE
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XX Series; Connector Type:XLR RoHS Compliant: Yes
XLR Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Fiber Optic Connector Assemblies
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC4FXX-ND | NC4FXX | 166484 | NC4FXX | 72K8971 | 24M5218 | NC4FXX |
| Product Name | Circular Connector Assemblies | Audio & Video Connectors | XLR Connectors | Connectors | Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik | Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik | Fiber Optic Connector Assemblies |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | Audio / Video | |||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||||
| Voltage Rating | 50 volts | 50 volts | |||||
| Current Rating | 10.0 amps |