Neutrik USA, Inc. Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik NC4FX

Description
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes
Description
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik - 89F6047 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik
89F6047
Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik 89F6047
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Jack, 4, Free Hanging, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik - 07WX7333 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 4, Free Hanging, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
07WX7333
Xlr Audio Connector, Jack, 4, Free Hanging, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik 07WX7333
XLR Audio Connector, Jack, 4, Free Hanging, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 4, Free Hanging, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89F6047 07WX7333
Product Name Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik Xlr Audio Connector, Jack, 4, Free Hanging, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details