Neutrik USA, Inc. Circular Connector Assemblies NC4FX-B

Description
CABLE END X SERIES 4 PIN FEMALE
Request a Quote Datasheet
Description
CABLE END X SERIES 4 PIN FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-NC4FX-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC4FX-B-ND
Circular Connector Assemblies 6473-NC4FX-B-ND
CABLE END X SERIES 4 PIN FEMALE

CABLE END X SERIES 4 PIN FEMALE

Buy Now Datasheet
Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik - 89F6053 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik
89F6053
Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik 89F6053
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6473-NC4FX-B-ND 89F6053
Product Name Circular Connector Assemblies Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details