CABLE END RX SERIES 4 PIN FEMALE
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:RX Series; Colour:Silver RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC4FRX | 7054969 | 6473-NC4FRX-ND | 88K5888 |
| Product Name | Audio & Video Connectors | XLR Connectors | Circular Connector Assemblies | Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Right Angle; Right angle | Right Angle |