RECEPTACLE P SERIES 4 PIN FEMALE
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Colour:Black RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC4FP-B-1 | NC4FP-B-1 | 6473-NC4FP-B-1-ND | 89F140 |
| Product Name | Audio & Video Connectors | Connectors Unreviewed | Circular Connector Assemblies | Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors |