RECEPTACLE P SERIES 4 PIN FEMALE
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 405657 | NC4FP-1 | 6473-NC4FP-1-ND | 46F8566 |
| Product Name | XLR Connectors | Audio & Video Connectors | Circular Connector Assemblies | Connector, Xlr, Jack, 4 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | |||
| Termination | Solder |