RECEPTACLE DLX SERIES 4 PIN FEMA
CONNECTOR, XLR, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Type:XLR RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC4FD-LX-ND | NC4FD-LX | 166383 | NC4FD-LX | 53M9476 |
| Product Name | Circular Connector Assemblies | Connectors Unreviewed | XLR Connectors | Audio & Video Connectors | Connector, Xlr, Receptacle, 4 Position; No. Of Contacts Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | Panel Mount | ||
| Voltage Rating | 50 volts | 50 volts | |||
| Current Rating | 10.0 amps |