Neutrik USA, Inc. Audio & Video Connectors NC3MX-TOP

Description
XLR 3-Pin Connector
Request a Quote
Description
XLR 3-Pin Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NC3MX-TOP
Audio & Video Connectors NC3MX-TOP
XLR 3-Pin Connector

XLR 3-Pin Connector

Buy Now
Cable End Top Series 3 Pin Male - Nickel/gold - Ip 65 And Uv Rated Rohs Compliant Neutrik - 95AC5296 - Newark, An Avnet Company
Chicago, IL, United States
Cable End Top Series 3 Pin Male - Nickel/gold - Ip 65 And Uv Rated Rohs Compliant Neutrik
95AC5296
Cable End Top Series 3 Pin Male - Nickel/gold - Ip 65 And Uv Rated Rohs Compliant Neutrik 95AC5296
CABLE END TOP SERIES 3 PIN MALE - NICKEL/GOLD - IP 65 AND UV RATED ROHS COMPLIANT: YES

CABLE END TOP SERIES 3 PIN MALE - NICKEL/GOLD - IP 65 AND UV RATED ROHS COMPLIANT: YES

Supplier's Site
Cable Connector Male 3Pole Top; No. Of Contacts Neutrik - 99AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Cable Connector Male 3Pole Top; No. Of Contacts Neutrik
99AC9387
Cable Connector Male 3Pole Top; No. Of Contacts Neutrik 99AC9387
CABLE CONNECTOR MALE 3POLE TOP; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:X-TOP series; SVHC:No SVHC RoHS Compliant: Yes

CABLE CONNECTOR MALE 3POLE TOP; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:X-TOP series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC3MX-TOP 95AC5296 99AC9387
Product Name Audio & Video Connectors Cable End Top Series 3 Pin Male - Nickel/gold - Ip 65 And Uv Rated Rohs Compliant Neutrik Cable Connector Male 3Pole Top; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data