Neutrik USA, Inc. Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik NC3MX-HD-B

Description
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik - 27B4319 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik
27B4319
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik 27B4319
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27B4319
Product Name Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V20E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details