Neutrik USA, Inc. Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik NC3MX-D

Description
XLR AUDIO CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes
Description
XLR AUDIO CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik - 27B4317 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik
27B4317
Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik 27B4317
XLR AUDIO CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

XLR AUDIO CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27B4317
Product Name Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products