Neutrik USA, Inc. Circular Connector Assemblies NC3MP-B

Description
RECEPTACLE P SERIES 3 PIN MALE -
Request a Quote Datasheet
Description
RECEPTACLE P SERIES 3 PIN MALE -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-NC3MP-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3MP-B-ND
Circular Connector Assemblies 6473-NC3MP-B-ND
RECEPTACLE P SERIES 3 PIN MALE -

RECEPTACLE P SERIES 3 PIN MALE -

Buy Now Datasheet
XLR Connectors - 527884 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
527884
XLR Connectors 527884
XLR Panel-mount male receptacle 3PBlack

XLR Panel-mount male receptacle 3PBlack

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
NC3MP-B
Audio & Video Connectors NC3MP-B
XLR 3-Pin Connector

XLR 3-Pin Connector

Buy Now
Connector, Xlr, Plug, 3Pos; No. Of Contacts Neutrik - 89F151 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3Pos; No. Of Contacts Neutrik
89F151
Connector, Xlr, Plug, 3Pos; No. Of Contacts Neutrik 89F151
CONNECTOR, XLR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NC3MP-B-ND 527884 NC3MP-B 89F151
Product Name Circular Connector Assemblies XLR Connectors Audio & Video Connectors Connector, Xlr, Plug, 3Pos; No. Of Contacts Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details