Neutrik USA, Inc. Audio & Video Connectors NC3MDX-TOP

Description
XLR 3-Pin Connector
Request a Quote Datasheet
Description
XLR 3-Pin Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NC3MDX-TOP
Audio & Video Connectors NC3MDX-TOP
XLR 3-Pin Connector

XLR 3-Pin Connector

Buy Now
Circular Connector Assemblies - 6473-NC3MDX-TOP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3MDX-TOP-ND
Circular Connector Assemblies 6473-NC3MDX-TOP-ND
RECEPTACLE TOP SERIES 3 PIN MALE

RECEPTACLE TOP SERIES 3 PIN MALE

Buy Now Datasheet
Chassis Connector Male 3Pole Top; No. Of Contacts Neutrik - 99AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Connector Male 3Pole Top; No. Of Contacts Neutrik
99AC9386
Chassis Connector Male 3Pole Top; No. Of Contacts Neutrik 99AC9386
CHASSIS CONNECTOR MALE 3POLE TOP; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:X-TOP series; RoHS Compliant: Yes

CHASSIS CONNECTOR MALE 3POLE TOP; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Chassis Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:X-TOP series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC3MDX-TOP 6473-NC3MDX-TOP-ND 99AC9386
Product Name Audio & Video Connectors Circular Connector Assemblies Chassis Connector Male 3Pole Top; No. Of Contacts Neutrik
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details