RECEPTACLE D SERIES 3 PIN MALE -
Receptacle D series 3 pin male - PCBV
Male XLR Male Socket 3P Plugin Circular Connectors & Cable Connectors ROHS
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3MD-V-ND | NC3MD-V | NC3MD-V | 448222 | NC3MD-V |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | XLR Connectors | Connectors |
| Connector Type | Receptacle, Male Pins | Audio / Video | Audio / Video | ||
| Mounting | Panel Mount, Through Hole | Through hole | |||
| Voltage Rating | 50 volts | 50 volts | |||
| Current Rating | 6.0 amps |