CHASS. CON. MALE 3POLE V B
Receptacle D series 3 pin male - PCBV
RECEPTACLE D SERIES 3 PIN MALE -
XLR CONNECTOR, PLUG, 3POS, PANEL/PCB; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Diecast Body; Product Range:D Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NC3MD-V-B | NC3MD-V-B | NC3MD-V-B | 6473-NC3MD-V-B-ND | 27B4302 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | connector accessories | Audio & Video Connectors | Circular Connector Assemblies | Xlr Connector, Plug, 3Pos, Panel/pcb; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Receptacle, Male Pins | |||
| Mounting | Panel Mount, Through Hole | Panel PCB Mount | |||
| Voltage Rating | 50 volts |