Neutrik USA, Inc. Audio & Video Connectors NC3MD-S-1-B

Description
XLR 3-Pin Connector
Request a Quote Datasheet
Description
XLR 3-Pin Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NC3MD-S-1-B
Audio & Video Connectors NC3MD-S-1-B
XLR 3-Pin Connector

XLR 3-Pin Connector

Buy Now
Circular Connector Assemblies - 6473-NC3MD-S-1-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3MD-S-1-B-ND
Circular Connector Assemblies 6473-NC3MD-S-1-B-ND
RECEPTACLE D SERIES 3 PIN MALE -

RECEPTACLE D SERIES 3 PIN MALE -

Buy Now Datasheet
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik - 43M0089 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik
43M0089
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik 43M0089
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC3MD-S-1-B 6473-NC3MD-S-1-B-ND 43M0089
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
USB Video Adapters - 1862978 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details