Receptacle DLX series 3 pin male - solde
RECEPTACLE DLX SERIES 3 P
RECEPTACLE DLX SERIES 3 PIN MALE
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Colour:Black RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3MD-LX-B | NC3MD-LX-B | NC3MD-LX-B | 6473-NC3MD-LX-B-ND | 20M8250 |
| Product Name | connector accessories | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors |