RECEPTACLE - B SERIES - XLR 3 PI
Receptacle - B series - XLR 3 pin - male
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3MBV-ND | NC3MBV | NC3MBV | NC3MBV | 83F7213 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connectors | Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Male Pins | Audio / Video | |||
| Mounting | Panel Mount, Through Hole | PCB Mount | |||
| Voltage Rating | 50 volts |