RECEPTACLE - B SERIES - XLR 3 PI
Receptacle - B series - XLR 3 pin - male
XLR Connectors Receptacle - B series - XLR 3 pin - male - PCBH - Pin 1 isolated - ground/shell/front panel connected - additional ground - nickel/gold
Receptacle - B series - XLR 3 pin - male - PCBH - Pin 1 isolated - ground/shell/front panel connected - additional ground - nickel/gold RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3MBH-E-ND | NC3MBH-E | NC3MBH-E | NC3MBH-E | 13M4553 |
| Product Name | Circular Connector Assemblies | connector accessories | Connectors Unreviewed | Connectors | Receptacle - B Series - Xlr 3 Pin - Male - Pcbh - Pin 1 Isolated - Ground/shell/front Panel Connected - Additional Ground - Nickel/gold Rohs Compliant Neutrik |
| Connector Type | Receptacle, Male Pins |