RECEPTACLE - B SERIES - XLR 3 PI
Receptacle - B series - XLR 3 pin - male
RECEPTACLE - B SERIES - X
XLR CONNECTOR, PLUG, 3POS, PANEL/PCB; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:B Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3MBH-0-ND | NC3MBH-0 | NC3MBH-0 | NC3MBH-0 | 10X8734 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Xlr Connector, Plug, 3Pos, Panel/pcb; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Male Pins | Audio / Video | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount | |||
| Voltage Rating | 50 volts |