A-SERIES 3 PIN MALE RECEPT. HO
RECEPTACLE - A SERIES - XLR 3 PI
Conn XLR Connector M 3 POS Solder RA Thru-Hole 3 Terminal 1 Port Product overview: NC3MAH from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-NC3MAH can be used for catalog matching and distributor lookup.
Receptacle - A series - XLR 3 pin - male
Fiber Optic Connector Assemblies
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:A Series; Connector Colour:Black RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3MAH | 6473-NC3MAH-ND | 377-NC3MAH | NC3MAH | 7259549 | NC3MAH | 91F3468 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | Electronic Connector | connector accessories | XLR Connectors | Fiber Optic Connector Assemblies | Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik |
| Gender | Female / Jack | Male / Plug | Male / Plug | ||||
| Connector Type | Receptacle, Male Pins | Audio / Video | |||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel mount | PCB Mount | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts |