Conn XLR Connector M 3 POS Solder ST Thru-Hole 3 Terminal 1 Port Product overview: NC3MAAV from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-NC3MAAV can be used for catalog matching and distributor lookup.
Receptacle - AA series - XLR 3 pin - mal
Connectors Audio & Video, XLR Plugs & Jacks
RECEPTACLE - AA SERIES - XLR 3 P
Male XLR Male Socket 3P Plugin Circular Connectors & Cable Connectors ROHS
Receptacle - AA series - XLR 3 pin - male - PCBV - Pin 1 isolated - ground/shell/front panel connected - gold RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-NC3MAAV | NC3MAAV | NC3MAAV | NC3MAAV | 6473-NC3MAAV-ND | NC3MAAV | 54K6999 |
| Product Name | Electronic Connector | connector accessories | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | Connectors | Receptacle - Aa Series - Xlr 3 Pin - Male - Pcbv - Pin 1 Isolated - Ground/shell/front Panel Connected - Gold Rohs Compliant Neutrik |
| Voltage Rating | 50 volts | 50 volts | |||||
| Current Rating | 6.0 amps | 6.0 amps | |||||
| Connector Type | Audio / Video | Audio / Video | Receptacle, Male Pins |