RECEPTACLE MALE 3 PIN HOR
RECEPTACLE - AA SERIES - XLR 3 P
Receptacle - AA series - XLR 3 pin - mal
XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
XLR Connectors 3P MALE CHASS HORIZONTAL
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3MAAH | 6473-NC3MAAH-ND | NC3MAAH | NC3MAAH | 31M5690 | NC3MAAH |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik | Connectors |
| Gender | Female / Jack | |||||
| Connector Type | Receptacle, Male Pins | Audio / Video | Audio / Video | |||
| Mounting | Panel Mount, Through Hole, Right Angle |