CHASSIS CON. MALE 3POLE H
Receptacle - AA series - XLR 3 pin - mal
RECEPTACLE - AA SERIES - XLR 3 P
XLR Connectors 3P MALE CHASS HORIZONTAL 1
Receptacle - AA series - XLR 3 pin - male - PCBH - Pin 1/shell/front panel connected - no ground - gold RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3MAAH-1 | NC3MAAH-1 | NC3MAAH-1 | 6473-NC3MAAH-1-ND | NC3MAAH-1 | 54K6998 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | connector accessories | Audio & Video Connectors | Circular Connector Assemblies | Connectors | Receptacle - Aa Series - Xlr 3 Pin - Male - Pcbh - Pin 1/shell/front Panel Connected - No Ground - Gold Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Receptacle, Male Pins |