XLR cable socket 3PNickel-Plated
CABLE END XX-EMC SERIES 3 PIN FE
CONNECTOR, XLR, JACK, 3POS; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:XX Series; Connector Type:XLR RoHS Compliant: Yes
XLR Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 527879 | 6473-NC3FXX-EMC-ND | NC3FXX-EMC | 54K6994 | 97K6415 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connector, Xlr, Jack, 3Pos; No. Of Contacts Neutrik | Xlr Audio Connector, Jack, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video |