CABLE END XX SERIES 3 PIN FEMALE
XLR AUDIO CONNECTOR, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:XX Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3FXX-BAG-D | 6473-NC3FXX-BAG-D-ND | 88K5881 |
| Product Name | Audio & Video Connectors | Circular Connector Assemblies | Xlr Audio Connector, Jack, 3Pos; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video |