CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Colour:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46F8555 |
| Product Name | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik |
| Gender | Female / Jack |