Neutrik USA, Inc. Circular Connector Assemblies NC3FX-B-D

Description
CABLE END X SERIES 3 PIN FEMALE
Request a Quote Datasheet
Description
CABLE END X SERIES 3 PIN FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-NC3FX-B-D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3FX-B-D-ND
Circular Connector Assemblies 6473-NC3FX-B-D-ND
CABLE END X SERIES 3 PIN FEMALE

CABLE END X SERIES 3 PIN FEMALE

Buy Now Datasheet
Xlr Audio Connector, Jack, 3Pos; No. Of Contacts Neutrik - 27B4276 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 3Pos; No. Of Contacts Neutrik
27B4276
Xlr Audio Connector, Jack, 3Pos; No. Of Contacts Neutrik 27B4276
XLR AUDIO CONNECTOR, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

XLR AUDIO CONNECTOR, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6473-NC3FX-B-D-ND 27B4276
Product Name Circular Connector Assemblies Xlr Audio Connector, Jack, 3Pos; No. Of Contacts Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details