RECEPTACLE P SERIES 3 PIN FEMALE
Receptacle P series 3 pin female - solde
Fiber Optic Connector Assemblies
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FP-1-ND | 405613 | NC3FP-1 | NC3FP-1 | NC3FP-1 | NC3FP-1 | 46F8556 |
| Product Name | Circular Connector Assemblies | XLR Connectors | connector accessories | Audio & Video Connectors | Connectors | Fiber Optic Connector Assemblies | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||||
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | Cable Mount | ||||
| Voltage Rating | 50 volts | 50 volts | |||||
| Current Rating | 16.0 amps |