D-L-1 SERIES 3 PIN FEMALE RECEPTACLE
RECEPTACLE DL1 SERIES 3 PIN FEMA
Receptacle DL1 series 3 pin female - sol
XLR CONNECTOR, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DL Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3FDM3-L-1 | 6473-NC3FDM3-L-1-ND | NC3FDM3-L-1 | NC3FDM3-L-1 | 15R7715 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Xlr Connector, Rcpt, 3Pos, Panel; No. Of Contacts Neutrik |
| Gender | Female / Jack |