RECEPTACLE D SERIES 3 PIN FEMALE
Receptacle D series 3 pin female - PCBV
Conn XLR Connector F 3 POS Solder ST Thru-Hole 3 Terminal 1 Port Product overview: NC3FD-V from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-NC3FD-V can be used for catalog matching and distributor lookup.
XLR CONNECTOR, RCPT, 3POS, PANEL/PCB; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Diecast Body; Product Range:D Series RoHS Compliant: Yes
XLR Connectors 3C FEMALE PCB NICKEL
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FD-V-ND | NC3FD-V | NC3FD-V | 448244 | 377-NC3FD-V | 87F6592 | NC3FD-V |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | XLR Connectors | Electronic Connector | Xlr Connector, Rcpt, 3Pos, Panel/pcb; No. Of Contacts Neutrik | Connectors |
| Connector Type | Receptacle, Female Sockets | Audio / Video | Audio / Video | ||||
| Mounting | Panel Mount, Through Hole | Through hole | Panel PCB Mount | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts | ||||
| Current Rating | 6.0 amps | 6.0 amps |