Neutrik USA, Inc. Connectors Audio & Video, XLR Plugs & Jacks NC3FD-LX-B

Description
Connectors Audio & Video, XLR Plugs & Jacks
Request a Quote Datasheet
Description
Connectors Audio & Video, XLR Plugs & Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - NC3FD-LX-B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
NC3FD-LX-B
Connectors Audio & Video, XLR Plugs & Jacks NC3FD-LX-B
Connectors Audio & Video, XLR Plugs & Jacks

Connectors Audio & Video, XLR Plugs & Jacks

Buy Now
Circular Connector Assemblies - 6473-NC3FD-LX-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3FD-LX-B-ND
Circular Connector Assemblies 6473-NC3FD-LX-B-ND
RECEPTACLE DLX SERIES 3 PIN FEMA

RECEPTACLE DLX SERIES 3 PIN FEMA

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
NC3FD-LX-B
connector accessories NC3FD-LX-B
Receptacle DLX series 3 pin female - sol

Receptacle DLX series 3 pin female - sol

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NC3FD-LX-B
Audio & Video Connectors NC3FD-LX-B
XLR 3-Pin Connector

XLR 3-Pin Connector

Buy Now
Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik - 20M8245 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik
20M8245
Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik 20M8245
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik - 53M9471 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik
53M9471
Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik 53M9471
XLR Audio Connector, Jack, 3, Panel Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 3, Panel Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC3FD-LX-B 6473-NC3FD-LX-B-ND NC3FD-LX-B NC3FD-LX-B 20M8245 53M9471
Product Name Connectors Audio & Video, XLR Plugs & Jacks Circular Connector Assemblies connector accessories Audio & Video Connectors Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details