RECEPTACLE DLX SERIES 3 P
RECEPTACLE DLX SERIES 3 PIN FEMA
Receptacle DLX series 3 pin female - sol
XLR AUDIO CONNECTOR, RECEPTACLE, 3POS; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DLX Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3FD-LX-0 | 6473-NC3FD-LX-0-ND | NC3FD-LX-0 | NC3FD-LX-0 | 20M8248 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Xlr Audio Connector, Receptacle, 3Pos; No. Of Contacts Neutrik |
| Gender | Female / Jack |