RECEPTACLE D SERIES 3 PIN FEMALE
Receptacle D series 3 pin female - PCBH
D-SERIES 3 PIN FEM. XLR RECEPT
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FD-H-ND | NC3FD-H | NC3FD-H | 448250 | NC3FD-H | 87F6600 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | XLR Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Female Sockets | Audio / Video | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Pcb mount | PCB Mount | |||
| Voltage Rating | 50 volts | 50 volts | ||||
| Current Rating | 6.0 amps |