RECEPTACLE D SERIES 3 PIN FEMALE
Receptacle D series 3 pin female - PCBH
D-SERIES 3 PIN FEM. XLR RECEPT
XLR CONNECTOR, RCPT, 3POS, PANEL/PCB; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Diecast Body; Product Range:D Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FD-H-B-ND | NC3FD-H-B | NC3FD-H-B | NC3FD-H-B | 458206 | 27B4248 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | XLR Connectors | Xlr Connector, Rcpt, 3Pos, Panel/pcb; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Female Sockets | Audio / Video | Audio / Video | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount | ||||
| Voltage Rating | 50 volts |