B-SERIES 3 PIN FEM. RECEPT. VE
RECEPTACLE B SERIES 3 PIN FEMALE
Receptacle B series 3 pin female PCBV Pi
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3FBV1 | 6473-NC3FBV1-ND | NC3FBV1 | NC3FBV1 | 83F7212 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik |
| Gender | Female / Jack | Female / Jack | |||
| Connector Type | Receptacle, Female Sockets | Audio / Video | |||
| Mounting | Panel Mount, Through Hole | PCB Mount |