RECEPTACLE B SERIES 3 PIN FEMALE
Receptacle B series 3 pin female PCBH Pi
Fiber Optic Connector Assemblies
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FBH1-ND | NC3FBH1 | NC3FBH1 | NC3FBH1 | 91F3469 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Fiber Optic Connector Assemblies | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Female Sockets | Audio / Video | |||
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount | |||
| Voltage Rating | 50 volts |