RECEPTACLE - A SERIES - XLR 3 PI
Receptacle - A series - XLR 3 pin - fema
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:A Series; Connector Colour:Black RoHS Compliant: Yes
XLR Connectors 3C RECEPT VERTICAL
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FAV1-ND | NC3FAV1 | NC3FAV1 | 83F7210 | NC3FAV1 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik | Connectors |
| Connector Type | Receptacle, Female Sockets | Audio / Video |