Connectors Audio & Video, XLR Plugs & Jacks
RECEPTACLE - A SERIES - XLR 3 PI
Receptacle - A series - XLR 3 pin - fema
Receptacle - A series - XLR 3 pin - female - PCBV - Pin 1/shell/front panel isolated - no ground contact - plastic/gold RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3FAV | 6473-NC3FAV-ND | NC3FAV | NC3FAV | 27B4218 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Receptacle - A Series - Xlr 3 Pin - Female - Pcbv - Pin 1/shell/front Panel Isolated - No Ground Contact - Plastic/gold Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Receptacle, Female Sockets | Audio / Video | ||
| Gender | Male / Plug; Female / Jack | ||||
| Mounting | Panel Mount, Through Hole |