RECEPTACLE - A SERIES - XLR 3 PI
Receptacle - A series - XLR 3 pin - fema
Fiber Optic Connector Assemblies
CONNECTOR, XLR AUDIO, RCPT, 3POS; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:A Series RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FAH2-ND | NC3FAH2 | NC3FAH2 | NC3FAH2 | NC3FAH2 | 27B4208 |
| Product Name | Circular Connector Assemblies | Connectors Unreviewed | connector accessories | Audio & Video Connectors | Fiber Optic Connector Assemblies | Connector, Xlr Audio, Rcpt, 3Pos; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Female Sockets | Audio / Video | Audio / Video |