Conn XLR Connector F 3 POS Solder RA Thru-Hole 3 Terminal 1 Port Product overview: NC3FAH1 from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-NC3FAH1 can be used for catalog matching and distributor lookup.
RECEPTACLE - A SERIES - XLR 3 PI
Receptacle - A series - XLR 3 pin - fema
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:A Series; Connector Colour:Black RoHS Compliant: Yes
XLR Audio Connector, Jack, 3, Panel Mount, Plastic Body, Gold Plated Contacts RoHS Compliant: Yes
XLR Connectors 3C FEMALE PCB mate shell to pin1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-NC3FAH1 | 6473-NC3FAH1-ND | NC3FAH1 | NC3FAH1 | NC3FAH1 | 91F3467 | 46WX3053 | NC3FAH1 |
| Product Name | Electronic Connector | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connectors Unreviewed | Connector, Xlr, Jack, 3 Position; No. Of Contacts Neutrik | Xlr Audio Connector, Jack, 3, Panel Mount, Plastic Body, Gold Plated Contacts Rohs Compliant Neutrik | Connectors |
| Voltage Rating | 50 volts | 50 volts | ||||||
| Current Rating | 6.0 amps | 6.0 amps | ||||||
| Connector Type | Receptacle, Female Sockets | Audio / Video | Audio / Video |