RECEPTACLE - A SERIES - XLR 3 PI
Receptacle - A series - XLR 3 pin - fema
XLR CONNECTOR, RCPT, 3POS, PANEL/PCB; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FAH-ND | NC3FAH | NC3FAH | 27B4205 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Xlr Connector, Rcpt, 3Pos, Panel/pcb; No. Of Contacts Neutrik |
| Connector Type | Receptacle, Female Sockets | Audio / Video |